Vishay Intertechnology, Inc. RES 1.78K OHM 1/4W 0.1% 1206 TNPW12061K78BETA

Description
RES 1.78Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.78Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1/4W 0.1% 1206 - TNPW12061K78BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/4W 0.1% 1206
TNPW12061K78BETA
RES 1.78K OHM 1/4W 0.1% 1206 TNPW12061K78BETA
RES 1.78Kohm 1/4W 0.1% 1206

RES 1.78Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061K78BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K78BETA-ND
Chip Resistor - Surface Mount TNPW12061K78BETA-ND
1.78 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.78 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 1.78 Kohm, 0.1%, 25 Ppm Vishay - 65C8983 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 1.78 Kohm, 0.1%, 25 Ppm Vishay
65C8983
Tnpw, 1206, 1.78 Kohm, 0.1%, 25 Ppm Vishay 65C8983
TNPW, 1206, 1.78 kOhm, 0.1%, 25 ppm

TNPW, 1206, 1.78 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12061K78BETA TNPW12061K78BETA-ND 65C8983
Product Name RES 1.78K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 1.78 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 1780 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details