Vishay Intertechnology, Inc. RES 1.62K OHM 1/4W 0.1% 1206 TNPW12061K62BEEA

Description
RES 1.62Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.62Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 1/4W 0.1% 1206 - TNPW12061K62BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/4W 0.1% 1206
TNPW12061K62BEEA
RES 1.62K OHM 1/4W 0.1% 1206 TNPW12061K62BEEA
RES 1.62Kohm 1/4W 0.1% 1206

RES 1.62Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061K62BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K62BEEA-ND
Chip Resistor - Surface Mount TNPW12061K62BEEA-ND
1.62 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.62 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12061K62BEEA TNPW12061K62BEEA-ND
Product Name RES 1.62K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers