Vishay Intertechnology, Inc. Res Thin Film 1206 1.58K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12061K58BETY

Description
Res Thin Film 1206 1.58K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 1.58K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 1.58K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12061K58BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 1.58K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12061K58BETY
Res Thin Film 1206 1.58K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12061K58BETY
Res Thin Film 1206 1.58K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 1.58K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061K58BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K58BETY-ND
Chip Resistor - Surface Mount TNPW12061K58BETY-ND
1.58 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.58 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 1.58 Kohm, 0.1%, 25 Ppm Vishay - 65C8946 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 1.58 Kohm, 0.1%, 25 Ppm Vishay
65C8946
Tnpw, 1206, 1.58 Kohm, 0.1%, 25 Ppm Vishay 65C8946
TNPW, 1206, 1.58 kOhm, 0.1%, 25 ppm

TNPW, 1206, 1.58 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12061K58BETY TNPW12061K58BETY-ND 65C8946
Product Name Res Thin Film 1206 1.58K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 1.58 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8252FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details