Vishay Intertechnology, Inc. RES 1.33K OHM 1/4W 0.1% 1206 TNPW12061K33BEEA

Description
RES 1.33Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.33Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 1/4W 0.1% 1206 - TNPW12061K33BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1/4W 0.1% 1206
TNPW12061K33BEEA
RES 1.33K OHM 1/4W 0.1% 1206 TNPW12061K33BEEA
RES 1.33Kohm 1/4W 0.1% 1206

RES 1.33Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW12061K33BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12061K33BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW12061K33BEEATR-ND
1.33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW12061K33BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12061K33BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW12061K33BEEACT-ND
1.33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW12061K33BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW12061K33BEEA
Resistors - Chip Resistor - Surface Mount TNPW12061K33BEEA
RES 1.33K OHM 0.1% 0.52W 1206

RES 1.33K OHM 0.1% 0.52W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number TNPW12061K33BEEA 541-TNPW12061K33BEEATR-ND TNPW12061K33BEEA
Product Name RES 1.33K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 1330 ohms 1330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1005FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details