Vishay Intertechnology, Inc. RES 1.24K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL TNPW12061K24BETY

Description
RES 1.24K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL
Request a Quote Datasheet
Description
RES 1.24K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL - TNPW12061K24BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL
TNPW12061K24BETY
RES 1.24K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL TNPW12061K24BETY
RES 1.24K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL

RES 1.24K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061K24BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K24BETY-ND
Chip Resistor - Surface Mount TNPW12061K24BETY-ND
1.24 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.24 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12061K24BETY TNPW12061K24BETY-ND
Product Name RES 1.24K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573236 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details