Vishay Intertechnology, Inc. Res Thin Film 1206 1.21K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R TNPW12061K21FHTA

Description
Res Thin Film 1206 1.21K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 1.21K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 1.21K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R - TNPW12061K21FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 1.21K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R
TNPW12061K21FHTA
Res Thin Film 1206 1.21K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R TNPW12061K21FHTA
Res Thin Film 1206 1.21K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R

Res Thin Film 1206 1.21K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061K21FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K21FHTA-ND
Chip Resistor - Surface Mount TNPW12061K21FHTA-ND
1.21 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.21 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12061K21FHTA TNPW12061K21FHTA-ND
Product Name Res Thin Film 1206 1.21K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers