Vishay Intertechnology, Inc. Thin Film Resistors - SMD 1Kohms .1% 10ppm TNPW12061K00BYTA

Description
Thin Film Resistors - SMD 1Kohms .1% 10ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1Kohms .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1Kohms .1% 10ppm - TNPW12061K00BYTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1Kohms .1% 10ppm
TNPW12061K00BYTA
Thin Film Resistors - SMD 1Kohms .1% 10ppm TNPW12061K00BYTA
Thin Film Resistors - SMD 1Kohms .1% 10ppm

Thin Film Resistors - SMD 1Kohms .1% 10ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061K00BYTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K00BYTA-ND
Chip Resistor - Surface Mount TNPW12061K00BYTA-ND
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12061K00BYTA TNPW12061K00BYTA-ND
Product Name Thin Film Resistors - SMD 1Kohms .1% 10ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details