Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206191RBETA

Description
191 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
191 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206191RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206191RBETA-ND
Chip Resistor - Surface Mount TNPW1206191RBETA-ND
191 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

191 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 191 OHM 1/4W 0.1% 1206 - TNPW1206191RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/4W 0.1% 1206
TNPW1206191RBETA
RES 191 OHM 1/4W 0.1% 1206 TNPW1206191RBETA
RES 191ohm 1/4W 0.1% 1206

RES 191ohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 191 Ohm, 0.1%, 25 Ppm Vishay - 65C9574 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 191 Ohm, 0.1%, 25 Ppm Vishay
65C9574
Tnpw, 1206, 191 Ohm, 0.1%, 25 Ppm Vishay 65C9574
TNPW, 1206, 191 Ohm, 0.1%, 25 ppm

TNPW, 1206, 191 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206191RBETA-ND TNPW1206191RBETA 65C9574
Product Name Chip Resistor - Surface Mount RES 191 OHM 1/4W 0.1% 1206 Tnpw, 1206, 191 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 191 ohms 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2567741 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details