Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206191KBETA

Description
191 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
191 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206191KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206191KBETA-ND
Chip Resistor - Surface Mount TNPW1206191KBETA-ND
191 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

191 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 191K OHM 1/4W 0.1% 1206 - TNPW1206191KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1/4W 0.1% 1206
TNPW1206191KBETA
RES 191K OHM 1/4W 0.1% 1206 TNPW1206191KBETA
RES 191Kohm 1/4W 0.1% 1206

RES 191Kohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 191 Kohm, 0.1%, 25 Ppm Vishay - 65C9569 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 191 Kohm, 0.1%, 25 Ppm Vishay
65C9569
Tnpw, 1206, 191 Kohm, 0.1%, 25 Ppm Vishay 65C9569
TNPW, 1206, 191 kOhm, 0.1%, 25 ppm

TNPW, 1206, 191 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206191KBETA-ND TNPW1206191KBETA 65C9569
Product Name Chip Resistor - Surface Mount RES 191K OHM 1/4W 0.1% 1206 Tnpw, 1206, 191 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers