RES 18.7K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL
18.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
TNPW, 1206, 18.7 kOhm, 0.1%, 25 ppm
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW120618K7BETY | TNPW120618K7BETY-ND | 65C9533 |
| Product Name | RES 18.7K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL | Chip Resistor - Surface Mount | Tnpw, 1206, 18.7 Kohm, 0.1%, 25 Ppm Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 | 1206 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 0.2500 watts | 0.2500 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use |