Vishay Intertechnology, Inc. RES 18.2K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW120618K2FETA

Description
RES 18.2K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet
Description
RES 18.2K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA - TNPW120618K2FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
TNPW120618K2FETA
RES 18.2K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW120618K2FETA
RES 18.2K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

RES 18.2K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW120618K2FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120618K2FETA-ND
Chip Resistor - Surface Mount TNPW120618K2FETA-ND
18.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

18.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 18.2 Kohm, 1%, 25 Ppm Vishay - 65C9527 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 18.2 Kohm, 1%, 25 Ppm Vishay
65C9527
Tnpw, 1206, 18.2 Kohm, 1%, 25 Ppm Vishay 65C9527
TNPW, 1206, 18.2 kOhm, 1%, 25 ppm

TNPW, 1206, 18.2 kOhm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120618K2FETA TNPW120618K2FETA-ND 65C9527
Product Name RES 18.2K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA Chip Resistor - Surface Mount Tnpw, 1206, 18.2 Kohm, 1%, 25 Ppm Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details