Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206150RBEEA

Description
150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP150ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP150ACDKR-ND
Chip Resistor - Surface Mount TNP150ACDKR-ND
150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP150ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP150ACTR-ND
Chip Resistor - Surface Mount TNP150ACTR-ND
150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP150ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP150ACCT-ND
Chip Resistor - Surface Mount TNP150ACCT-ND
150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 150 OHM 1/4W 0.1% 1206 - TNPW1206150RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/4W 0.1% 1206
TNPW1206150RBEEA
RES 150 OHM 1/4W 0.1% 1206 TNPW1206150RBEEA
RES 150ohm 1/4W 0.1% 1206

RES 150ohm 1/4W 0.1% 1206

Supplier's Site
Resistor, Thin Film, 150 Ohm, 250Mw, 0.1%; No. Of Pins Vishay - 84R1914 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 150 Ohm, 250Mw, 0.1%; No. Of Pins Vishay
84R1914
Resistor, Thin Film, 150 Ohm, 250Mw, 0.1%; No. Of Pins Vishay 84R1914
RESISTOR, THIN FILM, 150 OHM, 250mW, 0.1%; No. of Pins:2; Power Rating:250mW; Resistance:150ohm; Resistance Tolerance:± 0.1%; Resistor Case Style:1206 [3216 Metric]; Resistor Element Material:Thin Film; Series:TNPW RoHS Compliant: Yes

RESISTOR, THIN FILM, 150 OHM, 250mW, 0.1%; No. of Pins:2; Power Rating:250mW; Resistance:150ohm; Resistance Tolerance:± 0.1%; Resistor Case Style:1206 [3216 Metric]; Resistor Element Material:Thin Film; Series:TNPW RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, Aec-Q200, 0.4W, 1206 Rohs Compliant Vishay - 33AK9476 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, Aec-Q200, 0.4W, 1206 Rohs Compliant Vishay
33AK9476
Res, 150R, Aec-Q200, 0.4W, 1206 Rohs Compliant Vishay 33AK9476
RES, 150R, AEC-Q200, 0.4W, 1206 ROHS COMPLIANT: YES

RES, 150R, AEC-Q200, 0.4W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNP150ACDKR-ND TNPW1206150RBEEA 84R1914 33AK9476
Product Name Chip Resistor - Surface Mount RES 150 OHM 1/4W 0.1% 1206 Resistor, Thin Film, 150 Ohm, 250Mw, 0.1%; No. Of Pins Vishay Res, 150R, Aec-Q200, 0.4W, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206 1206
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers