Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120614K5BETA

Description
14.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
14.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120614K5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120614K5BETA-ND
Chip Resistor - Surface Mount TNPW120614K5BETA-ND
14.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

14.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW120614K5BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120614K5BETA
Chip Resistor - Surface Mount TNPW120614K5BETA
RES 14.5K OHM 0.1% 1/4W 1206

RES 14.5K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 14.5 Kohm, 0.1%, 25 Ppm Vishay - 65C9333 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 14.5 Kohm, 0.1%, 25 Ppm Vishay
65C9333
Tnpw, 1206, 14.5 Kohm, 0.1%, 25 Ppm Vishay 65C9333
TNPW, 1206, 14.5 kOhm, 0.1%, 25 ppm

TNPW, 1206, 14.5 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW120614K5BETA-ND TNPW120614K5BETA 65C9333
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 14.5 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1614966-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details