Vishay Intertechnology, Inc. RES 147-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA TNPW1206147RFHTA

Description
RES 147-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet
Description
RES 147-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA - TNPW1206147RFHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
TNPW1206147RFHTA
RES 147-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA TNPW1206147RFHTA
RES 147-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

RES 147-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206147RFHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206147RFHTA-ND
Chip Resistor - Surface Mount TNPW1206147RFHTA-ND
147 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

147 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW1206147RFHTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206147RFHTA
Chip Resistor - Surface Mount TNPW1206147RFHTA
RES 147 OHM 1% 1/4W 1206

RES 147 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW1206147RFHTA TNPW1206147RFHTA-ND TNPW1206147RFHTA
Product Name RES 147-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details