Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206143KBETA

Description
143 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
143 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206143KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206143KBETA-ND
Chip Resistor - Surface Mount TNPW1206143KBETA-ND
143 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

143 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 143K OHM 1/4W 0.1% 1206 - TNPW1206143KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1/4W 0.1% 1206
TNPW1206143KBETA
RES 143K OHM 1/4W 0.1% 1206 TNPW1206143KBETA
RES 143Kohm 1/4W 0.1% 1206

RES 143Kohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 143 Kohm, 0.1%, 25 Ppm Vishay - 99F8746 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 143 Kohm, 0.1%, 25 Ppm Vishay
99F8746
Tnpw, 1206, 143 Kohm, 0.1%, 25 Ppm Vishay 99F8746
TNPW, 1206, 143 kOhm, 0.1%, 25 ppm

TNPW, 1206, 143 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206143KBETA-ND TNPW1206143KBETA 99F8746
Product Name Chip Resistor - Surface Mount RES 143K OHM 1/4W 0.1% 1206 Tnpw, 1206, 143 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567833 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details