Vishay Intertechnology, Inc. RES 13.0 OHM 1/4W 0.1% 1206 TNPW120613R0BEEA

Description
RES 13.0ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 13.0ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.0 OHM 1/4W 0.1% 1206 - TNPW120613R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.0 OHM 1/4W 0.1% 1206
TNPW120613R0BEEA
RES 13.0 OHM 1/4W 0.1% 1206 TNPW120613R0BEEA
RES 13.0ohm 1/4W 0.1% 1206

RES 13.0ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120613R0BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120613R0BEEA-ND
Chip Resistor - Surface Mount TNPW120613R0BEEA-ND
13 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120613R0BEEA TNPW120613R0BEEA-ND
Product Name RES 13.0 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 13 ohms 13 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7500 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details