Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120613K8BETA

Description
13.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
13.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120613K8BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120613K8BETA-ND
Chip Resistor - Surface Mount TNPW120613K8BETA-ND
13.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

13.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW120613K8BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120613K8BETA
Chip Resistor - Surface Mount TNPW120613K8BETA
RES 13.8K OHM 0.1% 1/4W 1206

RES 13.8K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 13.8 Kohm, 0.1%, 25 Ppm Vishay - 54H1220 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 13.8 Kohm, 0.1%, 25 Ppm Vishay
54H1220
Tnpw, 1206, 13.8 Kohm, 0.1%, 25 Ppm Vishay 54H1220
TNPW, 1206, 13.8 kOhm, 0.1%, 25 ppm

TNPW, 1206, 13.8 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW120613K8BETA-ND TNPW120613K8BETA 54H1220
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 13.8 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details