Vishay Intertechnology, Inc. Thin Film Resistors - SMD 13.5Kohms .1% 25ppm TNPW120613K5BETA

Description
Thin Film Resistors - SMD 13.5Kohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 13.5Kohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 13.5Kohms .1% 25ppm - TNPW120613K5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 13.5Kohms .1% 25ppm
TNPW120613K5BETA
Thin Film Resistors - SMD 13.5Kohms .1% 25ppm TNPW120613K5BETA
Thin Film Resistors - SMD 13.5Kohms .1% 25ppm

Thin Film Resistors - SMD 13.5Kohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW120613K5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120613K5BETA-ND
Chip Resistor - Surface Mount TNPW120613K5BETA-ND
13.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

13.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 13.5 Kohm, 0.1%, 25 Ppm Vishay - 65C9281 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 13.5 Kohm, 0.1%, 25 Ppm Vishay
65C9281
Tnpw, 1206, 13.5 Kohm, 0.1%, 25 Ppm Vishay 65C9281
TNPW, 1206, 13.5 kOhm, 0.1%, 25 ppm

TNPW, 1206, 13.5 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120613K5BETA TNPW120613K5BETA-ND 65C9281
Product Name Thin Film Resistors - SMD 13.5Kohms .1% 25ppm Chip Resistor - Surface Mount Tnpw, 1206, 13.5 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 13500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details