Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120613K3BETA

Description
13.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
13.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120613K3BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120613K3BETA-ND
Chip Resistor - Surface Mount TNPW120613K3BETA-ND
13.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

13.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 13.3K OHM 1/4W 0.1% 1206 - TNPW120613K3BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1/4W 0.1% 1206
TNPW120613K3BETA
RES 13.3K OHM 1/4W 0.1% 1206 TNPW120613K3BETA
RES 13.3Kohm 1/4W 0.1% 1206

RES 13.3Kohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 13.3 Kohm, 0.1%, 25 Ppm Vishay - 65C9277 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 13.3 Kohm, 0.1%, 25 Ppm Vishay
65C9277
Tnpw, 1206, 13.3 Kohm, 0.1%, 25 Ppm Vishay 65C9277
TNPW, 1206, 13.3 kOhm, 0.1%, 25 ppm

TNPW, 1206, 13.3 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120613K3BETA-ND TNPW120613K3BETA 65C9277
Product Name Chip Resistor - Surface Mount RES 13.3K OHM 1/4W 0.1% 1206 Tnpw, 1206, 13.3 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details