Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206137RBETA

Description
137 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
137 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206137RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206137RBETA-ND
Chip Resistor - Surface Mount TNPW1206137RBETA-ND
137 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

137 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 137 OHM 1/4W 0.1% 1206 - TNPW1206137RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/4W 0.1% 1206
TNPW1206137RBETA
RES 137 OHM 1/4W 0.1% 1206 TNPW1206137RBETA
RES 137ohm 1/4W 0.1% 1206

RES 137ohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 137 Ohm, 0.1%, 25 Ppm Vishay - 65C9319 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 137 Ohm, 0.1%, 25 Ppm Vishay
65C9319
Tnpw, 1206, 137 Ohm, 0.1%, 25 Ppm Vishay 65C9319
TNPW, 1206, 137 Ohm, 0.1%, 25 ppm

TNPW, 1206, 137 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206137RBETA-ND TNPW1206137RBETA 65C9319
Product Name Chip Resistor - Surface Mount RES 137 OHM 1/4W 0.1% 1206 Tnpw, 1206, 137 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 137 ohms 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details