Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206137KBEEN

Description
137 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
137 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206137KBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206137KBEEN-ND
Chip Resistor - Surface Mount TNPW1206137KBEEN-ND
137 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

137 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 137K OHM 1/4W 0.1% 1206 - TNPW1206137KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1/4W 0.1% 1206
TNPW1206137KBEEN
RES 137K OHM 1/4W 0.1% 1206 TNPW1206137KBEEN
RES 137Kohm 1/4W 0.1% 1206

RES 137Kohm 1/4W 0.1% 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW1206137KBEEN-ND TNPW1206137KBEEN
Product Name Chip Resistor - Surface Mount RES 137K OHM 1/4W 0.1% 1206
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details