Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206130KBETY

Description
130 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
130 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206130KBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206130KBETY-ND
Chip Resistor - Surface Mount TNPW1206130KBETY-ND
130 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

130 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 130K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206130KBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 130K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206130KBETY
Res Thin Film 1206 130K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206130KBETY
Res Thin Film 1206 130K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 130K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 130 Kohm, 0.1%, 25 Ppm Vishay - 65C9292 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 130 Kohm, 0.1%, 25 Ppm Vishay
65C9292
Tnpw, 1206, 130 Kohm, 0.1%, 25 Ppm Vishay 65C9292
TNPW, 1206, 130 kOhm, 0.1%, 25 ppm

TNPW, 1206, 130 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206130KBETY-ND TNPW1206130KBETY 65C9292
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 130K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 130 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD104JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details