Vishay Intertechnology, Inc. RES 12.4 OHM 1/4W 0.1% 1206 TNPW120612R4BETA

Description
RES 12.4ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 12.4ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 1/4W 0.1% 1206 - TNPW120612R4BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 1/4W 0.1% 1206
TNPW120612R4BETA
RES 12.4 OHM 1/4W 0.1% 1206 TNPW120612R4BETA
RES 12.4ohm 1/4W 0.1% 1206

RES 12.4ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120612R4BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120612R4BETA-ND
Chip Resistor - Surface Mount TNPW120612R4BETA-ND
12.4 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

12.4 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120612R4BETA TNPW120612R4BETA-ND
Product Name RES 12.4 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 12.4 ohms 12.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 3-1879361-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers