Vishay Intertechnology, Inc. Res Thin Film 1206 12.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R TNPW120612K6BETA

Description
Res Thin Film 1206 12.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 12.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 12.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R - TNPW120612K6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 12.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R
TNPW120612K6BETA
Res Thin Film 1206 12.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R TNPW120612K6BETA
Res Thin Film 1206 12.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 1206 12.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW120612K6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120612K6BETA-ND
Chip Resistor - Surface Mount TNPW120612K6BETA-ND
12.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

12.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW120612K6BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120612K6BETA
Chip Resistor - Surface Mount TNPW120612K6BETA
RES 12.6K OHM 0.1% 1/4W 1206

RES 12.6K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 12.6 Kohm, 0.1%, 25 Ppm Vishay - 65C9210 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 12.6 Kohm, 0.1%, 25 Ppm Vishay
65C9210
Tnpw, 1206, 12.6 Kohm, 0.1%, 25 Ppm Vishay 65C9210
TNPW, 1206, 12.6 kOhm, 0.1%, 25 ppm

TNPW, 1206, 12.6 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW120612K6BETA TNPW120612K6BETA-ND TNPW120612K6BETA 65C9210
Product Name Res Thin Film 1206 12.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 12.6 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers