Vishay Intertechnology, Inc. Res Thin Film 1206 127 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206127RBETY

Description
Res Thin Film 1206 127 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 127 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 127 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206127RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 127 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206127RBETY
Res Thin Film 1206 127 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206127RBETY
Res Thin Film 1206 127 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 127 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206127RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206127RBETY-ND
Chip Resistor - Surface Mount TNPW1206127RBETY-ND
127 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

127 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 127 Ohm, 0.1%, 25 Ppm Vishay - 65C9266 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 127 Ohm, 0.1%, 25 Ppm Vishay
65C9266
Tnpw, 1206, 127 Ohm, 0.1%, 25 Ppm Vishay 65C9266
TNPW, 1206, 127 Ohm, 0.1%, 25 ppm

TNPW, 1206, 127 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206127RBETY TNPW1206127RBETY-ND 65C9266
Product Name Res Thin Film 1206 127 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 127 Ohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details