Vishay Intertechnology, Inc. RES 121 OHM 1/4W 0.1% 1206 TNPW1206121RBETA

Description
RES 121ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 121ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1/4W 0.1% 1206 - TNPW1206121RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/4W 0.1% 1206
TNPW1206121RBETA
RES 121 OHM 1/4W 0.1% 1206 TNPW1206121RBETA
RES 121ohm 1/4W 0.1% 1206

RES 121ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206121RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206121RBETA-ND
Chip Resistor - Surface Mount TNPW1206121RBETA-ND
121 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

121 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 121 Ohm, 0.1%, 25 Ppm Vishay - 65C9235 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 121 Ohm, 0.1%, 25 Ppm Vishay
65C9235
Tnpw, 1206, 121 Ohm, 0.1%, 25 Ppm Vishay 65C9235
TNPW, 1206, 121 Ohm, 0.1%, 25 ppm

TNPW, 1206, 121 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206121RBETA TNPW1206121RBETA-ND 65C9235
Product Name RES 121 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 121 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 121 ohms 121 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573153 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details