Vishay Intertechnology, Inc. RES 121 OHM 1/4W 0.1% 1206 TNPW1206121RBEEN

Description
RES 121ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 121ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1/4W 0.1% 1206 - TNPW1206121RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/4W 0.1% 1206
TNPW1206121RBEEN
RES 121 OHM 1/4W 0.1% 1206 TNPW1206121RBEEN
RES 121ohm 1/4W 0.1% 1206

RES 121ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW1206121RBEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206121RBEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW1206121RBEENDKR-ND
RES 121 OHM 0.1% 0.52W 1206

RES 121 OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW1206121RBEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206121RBEENTR-ND
Chip Resistor - Surface Mount 541-TNPW1206121RBEENTR-ND
121 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

121 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW1206121RBEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206121RBEENCT-ND
Chip Resistor - Surface Mount 541-TNPW1206121RBEENCT-ND
RES 121 OHM 0.1% 0.52W 1206

RES 121 OHM 0.1% 0.52W 1206

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206121RBEEN 541-TNPW1206121RBEENDKR-ND
Product Name RES 121 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 121 ohms 121 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details