Vishay Intertechnology, Inc. RESISTOR, 121K, .1%, 1/8W TNPW12061213BT9TR

Description
RESISTOR, 121K, .1%, 1/8W
Request a Quote
Description
RESISTOR, 121K, .1%, 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 121K, .1%, 1/8W - TNPW12061213BT9TR - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 121K, .1%, 1/8W
TNPW12061213BT9TR
RESISTOR, 121K, .1%, 1/8W TNPW12061213BT9TR
RESISTOR, 121K, .1%, 1/8W

RESISTOR, 121K, .1%, 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW12061213BT9TR
Product Name RESISTOR, 121K, .1%, 1/8W
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers