Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206120RBETA

Description
120 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
120 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206120RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206120RBETA-ND
Chip Resistor - Surface Mount TNPW1206120RBETA-ND
120 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

120 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 120 OHM 1/4W 0.1% 1206 - TNPW1206120RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/4W 0.1% 1206
TNPW1206120RBETA
RES 120 OHM 1/4W 0.1% 1206 TNPW1206120RBETA
RES 120ohm 1/4W 0.1% 1206

RES 120ohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 120 Ohm, 0.1%, 25 Ppm Vishay - 65C9227 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 120 Ohm, 0.1%, 25 Ppm Vishay
65C9227
Tnpw, 1206, 120 Ohm, 0.1%, 25 Ppm Vishay 65C9227
TNPW, 1206, 120 Ohm, 0.1%, 25 ppm

TNPW, 1206, 120 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206120RBETA-ND TNPW1206120RBETA 65C9227
Product Name Chip Resistor - Surface Mount RES 120 OHM 1/4W 0.1% 1206 Tnpw, 1206, 120 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details