Vishay Intertechnology, Inc. Res Thin Film 1206 110 Ohm 1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206110RFETA

Description
Res Thin Film 1206 110 Ohm 1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 110 Ohm 1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 110 Ohm 1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206110RFETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 110 Ohm 1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206110RFETA
Res Thin Film 1206 110 Ohm 1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206110RFETA
Res Thin Film 1206 110 Ohm 1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 110 Ohm 1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206110RFETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206110RFETA-ND
Chip Resistor - Surface Mount TNPW1206110RFETA-ND
110 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

110 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206110RFETA TNPW1206110RFETA-ND
Product Name Res Thin Film 1206 110 Ohm 1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567783P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details