Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120610K6BETA

Description
10.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
10.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120610K6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120610K6BETA-ND
Chip Resistor - Surface Mount TNPW120610K6BETA-ND
10.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

10.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW120610K6BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120610K6BETA
Chip Resistor - Surface Mount TNPW120610K6BETA
RES 10.6K OHM 0.1% 1/4W 1206

RES 10.6K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 10.6 Kohm, 0.1%, 25 Ppm Vishay - 65C9070 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 10.6 Kohm, 0.1%, 25 Ppm Vishay
65C9070
Tnpw, 1206, 10.6 Kohm, 0.1%, 25 Ppm Vishay 65C9070
TNPW, 1206, 10.6 kOhm, 0.1%, 25 ppm

TNPW, 1206, 10.6 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW120610K6BETA-ND TNPW120610K6BETA 65C9070
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 10.6 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details