The Vishay TNPW1206 thin film resistor has a resistance value of 10 kΩ with a tolerance of ±0.1%. It is designed for applications requiring high stability and reliability, featuring a power rating of 250 mW. The resistor is housed in a 1206 case size, which is equivalent to 3216 metric dimensions. It operates effectively within a temperature range of -55 °C to 125 °C, with a maximum film temperature of 155 °C. The device is suitable for automatic SMD assembly and is compliant with various military and industrial standards. The resistor is packaged in full reels, making it convenient for bulk applications. The product is not RoHS compliant, as it contains lead (Pb) in its terminations.
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RES 10K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL
RES 10K OHM 0.1% 1/4W 1206
RES, THIN FILM, 10K, 0.1%, 0.25W, 1206; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No
RESISTOR, THIN FILM, 10 KOHM, 250 MW, 0.1%, 1206, FULL REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Product Range:TNPW Series RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 541-3924-6-ND | TNPW120610K0BETY | TNPW120610K0BETY | 65C9038 |
| Product Name | Chip Resistor - Surface Mount | RES 10K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL | Chip Resistor - Surface Mount | Res, Thin Film, 10K, 0.1%, 0.25W, 1206; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 [3216 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |