Vishay Precision Group SMD 4W Resistor TNPW120610K0BETA

Description
10kR 0.1% 1/4W 1206 SMD Resistor Product overview: TNPW120610K0BETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW120610K0BETA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10kR 0.1% 1/4W 1206 SMD Resistor Product overview: TNPW120610K0BETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW120610K0BETA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-TNPW120610K0BETA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-TNPW120610K0BETA
SMD 4W Resistor 52-TNPW120610K0BETA
10kR 0.1% 1/4W 1206 SMD Resistor Product overview: TNPW120610K0BETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW120610K0BETA can be used for catalog matching and distributor lookup.

10kR 0.1% 1/4W 1206 SMD Resistor Product overview: TNPW120610K0BETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW120610K0BETA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 10K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA - TNPW120610K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
TNPW120610K0BETA
RES 10K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW120610K0BETA
RES 10K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

RES 10K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - 541-3834-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3834-2-ND
Chip Resistor - Surface Mount 541-3834-2-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3834-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3834-6-ND
Chip Resistor - Surface Mount 541-3834-6-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3834-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3834-1-ND
Chip Resistor - Surface Mount 541-3834-1-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Resistors Vishay - 26H1434 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
26H1434
Resistors Vishay 26H1434
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-TNPW120610K0BETA TNPW120610K0BETA 541-3834-2-ND 26H1434
Product Name SMD 4W Resistor RES 10K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA Chip Resistor - Surface Mount Resistors Vishay
Resistance Range 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567781P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details