Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206100RBETY

Description
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206100RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206100RBETY-ND
Chip Resistor - Surface Mount TNPW1206100RBETY-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 100-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL - TNPW1206100RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL
TNPW1206100RBETY
RES 100-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL TNPW1206100RBETY
RES 100-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL

RES 100-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW1206100RBETY-ND TNPW1206100RBETY
Product Name Chip Resistor - Surface Mount RES 100-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details