Vishay Precision Group Resistance Vishay TNPW1206100KBETA.

Description
Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Product Range:TNPW Series; Temperature Coefficient:± 25ppm/K RoHS Compliant: No
Description
Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Product Range:TNPW Series; Temperature Coefficient:± 25ppm/K RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 28AC4390 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
28AC4390
Resistance Vishay 28AC4390
Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Product Range:TNPW Series; Temperature Coefficient:± 25ppm/K RoHS Compliant: No

Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Product Range:TNPW Series; Temperature Coefficient:± 25ppm/K RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC4390
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details