Vishay Precision Group Surface Mount Resistors TNPW1206100KBEEA

Description
Vishay TNPW1206100KBEEA
Request a Quote Datasheet
Description
Vishay TNPW1206100KBEEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2620859P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620859P
Surface Mount Resistors 2620859P
Vishay TNPW1206100KBEEA

Vishay TNPW1206100KBEEA

Supplier's Site
Surface Mount Resistors - 2620859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620859
Surface Mount Resistors 2620859
Vishay TNPW1206100KBEEA

Vishay TNPW1206100KBEEA

Supplier's Site
Surface Mount Resistors - 2620857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620857
Surface Mount Resistors 2620857
Vishay TNPW1206100KBEEA

Vishay TNPW1206100KBEEA

Supplier's Site
RES 100K OHM 1/4W 0.1% 1206 - TNPW1206100KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W 0.1% 1206
TNPW1206100KBEEA
RES 100K OHM 1/4W 0.1% 1206 TNPW1206100KBEEA
RES 100Kohm 1/4W 0.1% 1206

RES 100Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNP100KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP100KACDKR-ND
Chip Resistor - Surface Mount TNP100KACDKR-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP100KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP100KACTR-ND
Chip Resistor - Surface Mount TNP100KACTR-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP100KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP100KACCT-ND
Chip Resistor - Surface Mount TNP100KACCT-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW1206100KBEEA
900539-TNPW1206100KBEEA
Chip Resistor - Surface Mount - TNPW1206100KBEEA 900539-TNPW1206100KBEEA
Manufacturer: Vishay Win Source Part Number: 900539-TNPW1206100KB EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 100 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: TNPW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW1206 100K 0.1% T9 ET1 E3, TNPW1206100KBEEA-ND, TNP100KACCT, TNP100KACTR, TNP100KACDKR

Manufacturer: Vishay
Win Source Part Number: 900539-TNPW1206100KBEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 100 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: TNPW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNPW1206 100K 0.1% T9 ET1 E3, TNPW1206100KBEEA-ND, TNP100KACCT, TNP100KACTR, TNP100KACDKR

Buy Now Datasheet
SMD 0.25W Resistor - 52-TNPW1206100KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W Resistor
52-TNPW1206100KBEEA
SMD 0.25W Resistor 52-TNPW1206100KBEEA
Thin Film Resistor, 100kR, 0.1%, 0.25W, 1206 SMD Product overview: TNPW1206100KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1206100KBEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 100kR, 0.1%, 0.25W, 1206 SMD Product overview: TNPW1206100KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1206100KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 100K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay - 83R9020 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay
83R9020
Res, Thin Film, 100K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay 83R9020
RES, THIN FILM, 100K, 0.1%, 0.25W, 1206, REEL; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100K, 0.1%, 0.25W, 1206, REEL; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 100K, 0.1%, 0.25W, 1206; Resistance Vishay - 27K5908 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 0.1%, 0.25W, 1206; Resistance Vishay
27K5908
Res, Thin Film, 100K, 0.1%, 0.25W, 1206; Resistance Vishay 27K5908
RES, THIN FILM, 100K, 0.1%, 0.25W, 1206; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100K, 0.1%, 0.25W, 1206; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW1206100KBEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206100KBEEA
Chip Resistor - Surface Mount TNPW1206100KBEEA
RES 100K OHM 0.1% 1/4W 1206

RES 100K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 2620859P TNPW1206100KBEEA TNP100KACDKR-ND 900539-TNPW1206100KBEEA 52-TNPW1206100KBEEA 83R9020 27K5908 TNPW1206100KBEEA
Product Name Surface Mount Resistors RES 100K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount - TNPW1206100KBEEA SMD 0.25W Resistor Res, Thin Film, 100K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thin Film, 100K, 0.1%, 0.25W, 1206; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 1.00E-4 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Power Rating 0.4000 watts 4 watts 0.5200 watts 0.4000 watts 0.2500 watts 0.5200 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details