Vishay Intertechnology, Inc. RES 100K 1/8W 1% SMT FILM TNPW12061003FT9

Description
RES 100K 1/8W 1% SMT FILM
Request a Quote
Description
RES 100K 1/8W 1% SMT FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 100K 1/8W 1% SMT FILM - TNPW12061003FT9 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K 1/8W 1% SMT FILM
TNPW12061003FT9
RES 100K 1/8W 1% SMT FILM TNPW12061003FT9
RES 100K 1/8W 1% SMT FILM

RES 100K 1/8W 1% SMT FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW12061003FT9
Product Name RES 100K 1/8W 1% SMT FILM
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers