Vishay Intertechnology, Inc. RESISTOR, 41.2K 0.1% TNPW12061003BT9RT1

Description
RESISTOR, 41.2K 0.1%
Request a Quote
Description
RESISTOR, 41.2K 0.1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 41.2K 0.1% - TNPW12061003BT9RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 41.2K 0.1%
TNPW12061003BT9RT1
RESISTOR, 41.2K 0.1% TNPW12061003BT9RT1
RESISTOR, 41.2K 0.1%

RESISTOR, 41.2K 0.1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW12061003BT9RT1
Product Name RESISTOR, 41.2K 0.1%
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details