Vishay Intertechnology, Inc. Thin Film Chip ResistorSeries:TNPW; Resistance:100kohm; Resistance Tolerance: 0.1%; Power Rating:0... TNPW12061003BT9ET1-E3

Description
Thin Film Chip ResistorSeries:TNPW; Resistance:100kohm; Resistance Tolerance: 0.1%; Power Rating:0...
Request a Quote
Description
Thin Film Chip ResistorSeries:TNPW; Resistance:100kohm; Resistance Tolerance: 0.1%; Power Rating:0...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film Chip ResistorSeries:TNPW; Resistance:100kohm; Resistance Tolerance: 0.1%; Power Rating:0... - TNPW12061003BT9ET1-E3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:100kohm; Resistance Tolerance: 0.1%; Power Rating:0...
TNPW12061003BT9ET1-E3
Thin Film Chip ResistorSeries:TNPW; Resistance:100kohm; Resistance Tolerance: 0.1%; Power Rating:0... TNPW12061003BT9ET1-E3
Thin Film Chip ResistorSeries:TNPW; Resistance:100kohm; Resistance Tolerance: 0.1%; Power Rating:0...

Thin Film Chip ResistorSeries:TNPW; Resistance:100kohm; Resistance Tolerance: 0.1%; Power Rating:0...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW12061003BT9ET1-E3
Product Name Thin Film Chip ResistorSeries:TNPW; Resistance:100kohm; Resistance Tolerance: 0.1%; Power Rating:0...
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details