VISHAY INTERTECHNOLOGY, INC.
TNPW12061001BT9TR -- RESISTOR, 1K, .1%, 1/8W
Vishay Intertechnology, Inc.
RESISTOR, 1K, .1%, 1/8W
TNPW12061001BT9TR
Description
RESISTOR, 1K, .1%, 1/8W
Request a Quote
Email Supplier
Description
RESISTOR, 1K, .1%, 1/8W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW12061001BT9TR |
|
Product Name
|
RESISTOR, 1K, .1%, 1/8W |
|
Tolerance
|
0.1000 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
8.2 ohms
View Details
2 suppliers
Technology / Construction
Metal foil
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details