9.31 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
RES 9.31Kohm 1/8W 0.1% 0805
RES 9.31K OHM 0.1% 1/8W 0805
TNPW, 0805, 9.31 kOhm, 0.1%, 25 ppm RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | TNPW08059K31BETA-ND | TNPW08059K31BETA | TNPW08059K31BETA | 65C8747 |
| Product Name | Chip Resistor - Surface Mount | RES 9.31K OHM 1/8W 0.1% 0805 | Chip Resistor - Surface Mount | Tnpw, 0805, 9.31 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | ||
| Mounting / Packaging | 0805; 0805 | 0805 | 0805 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |