Vishay Precision Group Chip Resistor - Surface Mount TNPW08059K10BEEA

Description
9.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
9.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-9869-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9869-2-ND
Chip Resistor - Surface Mount 541-9869-2-ND
9.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 9.10K OHM 1/8W 0.1% 0805 - TNPW08059K10BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10K OHM 1/8W 0.1% 0805
TNPW08059K10BEEA
RES 9.10K OHM 1/8W 0.1% 0805 TNPW08059K10BEEA
RES 9.10Kohm 1/8W 0.1% 0805

RES 9.10Kohm 1/8W 0.1% 0805

Supplier's Site
Thin Film Resistor, 9.1Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 05R2221 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 9.1Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
05R2221
Thin Film Resistor, 9.1Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 05R2221
THIN FILM RESISTOR, 9.1KOHM, 125mW, 0.1%, FULL REEL; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

THIN FILM RESISTOR, 9.1KOHM, 125mW, 0.1%, FULL REEL; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-9869-2-ND TNPW08059K10BEEA 05R2221
Product Name Chip Resistor - Surface Mount RES 9.10K OHM 1/8W 0.1% 0805 Thin Film Resistor, 9.1Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details