Vishay Intertechnology, Inc. RES 95.3 OHM 1/8W 0.1% 0805 TNPW080595R3BEEN

Description
RES 95.3ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 95.3ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3 OHM 1/8W 0.1% 0805 - TNPW080595R3BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 1/8W 0.1% 0805
TNPW080595R3BEEN
RES 95.3 OHM 1/8W 0.1% 0805 TNPW080595R3BEEN
RES 95.3ohm 1/8W 0.1% 0805

RES 95.3ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080595R3BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080595R3BEEN-ND
Chip Resistor - Surface Mount TNPW080595R3BEEN-ND
95.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

95.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080595R3BEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080595R3BEEN
Chip Resistor - Surface Mount TNPW080595R3BEEN
RES 95.3 OHM 0.1% 1/8W 0805

RES 95.3 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW080595R3BEEN TNPW080595R3BEEN-ND TNPW080595R3BEEN
Product Name RES 95.3 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers