Vishay Intertechnology, Inc. RES 95.3K OHM 1/8W 0.1% 0805 TNPW080595K3BETA

Description
RES 95.3Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 95.3Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/8W 0.1% 0805 - TNPW080595K3BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/8W 0.1% 0805
TNPW080595K3BETA
RES 95.3K OHM 1/8W 0.1% 0805 TNPW080595K3BETA
RES 95.3Kohm 1/8W 0.1% 0805

RES 95.3Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080595K3BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080595K3BETA-ND
Chip Resistor - Surface Mount TNPW080595K3BETA-ND
95.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

95.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080595K3BETA TNPW080595K3BETA-ND
Product Name RES 95.3K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 95300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details