Vishay Intertechnology, Inc. Thin Film Resistors - SMD 953ohms .1% 25ppm TNPW0805953RBETY

Description
Thin Film Resistors - SMD 953ohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 953ohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 953ohms .1% 25ppm - TNPW0805953RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 953ohms .1% 25ppm
TNPW0805953RBETY
Thin Film Resistors - SMD 953ohms .1% 25ppm TNPW0805953RBETY
Thin Film Resistors - SMD 953ohms .1% 25ppm

Thin Film Resistors - SMD 953ohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805953RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805953RBETY-ND
Chip Resistor - Surface Mount TNPW0805953RBETY-ND
953 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

953 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Tnpw-0805 953 0.1% T-9 R75 Vishay - 66K6271 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0805 953 0.1% T-9 R75 Vishay
66K6271
Tnpw-0805 953 0.1% T-9 R75 Vishay 66K6271
TNPW-0805 953 0.1% T-9 R75

TNPW-0805 953 0.1% T-9 R75

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805953RBETY TNPW0805953RBETY-ND 66K6271
Product Name Thin Film Resistors - SMD 953ohms .1% 25ppm Chip Resistor - Surface Mount Tnpw-0805 953 0.1% T-9 R75 Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 953 ohms 953 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567779P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details