Vishay Intertechnology, Inc. RES 931 OHM 1/8W 0.1% 0805 TNPW0805931RBETA

Description
RES 931ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 931ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931 OHM 1/8W 0.1% 0805 - TNPW0805931RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 1/8W 0.1% 0805
TNPW0805931RBETA
RES 931 OHM 1/8W 0.1% 0805 TNPW0805931RBETA
RES 931ohm 1/8W 0.1% 0805

RES 931ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805931RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805931RBETA-ND
Chip Resistor - Surface Mount TNPW0805931RBETA-ND
931 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

931 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 931 Ohm, 0.1%, 25 Ppm Vishay - 65C8790 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 931 Ohm, 0.1%, 25 Ppm Vishay
65C8790
Tnpw, 0805, 931 Ohm, 0.1%, 25 Ppm Vishay 65C8790
TNPW, 0805, 931 Ohm, 0.1%, 25 ppm

TNPW, 0805, 931 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805931RBETA TNPW0805931RBETA-ND 65C8790
Product Name RES 931 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 931 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 931 ohms 931 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details