Vishay Intertechnology, Inc. RES 91.0 OHM 1/8W 0.1% 0805 TNPW080591R0BETA

Description
RES 91.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 91.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91.0 OHM 1/8W 0.1% 0805 - TNPW080591R0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0 OHM 1/8W 0.1% 0805
TNPW080591R0BETA
RES 91.0 OHM 1/8W 0.1% 0805 TNPW080591R0BETA
RES 91.0ohm 1/8W 0.1% 0805

RES 91.0ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080591R0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080591R0BETA-ND
Chip Resistor - Surface Mount TNPW080591R0BETA-ND
91 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

91 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080591R0BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080591R0BETA
Chip Resistor - Surface Mount TNPW080591R0BETA
RES 91 OHM 0.1% 1/8W 0805

RES 91 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW080591R0BETA TNPW080591R0BETA-ND TNPW080591R0BETA
Product Name RES 91.0 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 91 ohms 91 ohms 91 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 3-2176093-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19600 ohms
View Details
3 suppliers