Vishay Intertechnology, Inc. RES 90.9 OHM 1/8W 0.1% 0805 TNPW080590R9BETA

Description
RES 90.9ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 90.9ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1/8W 0.1% 0805 - TNPW080590R9BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/8W 0.1% 0805
TNPW080590R9BETA
RES 90.9 OHM 1/8W 0.1% 0805 TNPW080590R9BETA
RES 90.9ohm 1/8W 0.1% 0805

RES 90.9ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080590R9BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080590R9BETA-ND
Chip Resistor - Surface Mount TNPW080590R9BETA-ND
90.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

90.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080590R9BETA TNPW080590R9BETA-ND
Product Name RES 90.9 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1963FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers