Vishay Precision Group Resistor-Fixed-Single-Surface-Mount TNPW080590K9FHEA

Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Surface-Mount - TNPW080590K9FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
TNPW080590K9FHEA
Resistor-Fixed-Single-Surface-Mount TNPW080590K9FHEA
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Chip Resistor - Surface Mount - TNPW080590K9FHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080590K9FHEA-ND
Chip Resistor - Surface Mount TNPW080590K9FHEA-ND
90.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

90.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080590K9FHEA TNPW080590K9FHEA-ND
Product Name Resistor-Fixed-Single-Surface-Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7684FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details