Vishay Precision Group RES 8.66K OHM 1/8W 0.1% 0805 TNPW08058K66BEEA

Description
RES 8.66Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 8.66Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/8W 0.1% 0805 - TNPW08058K66BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/8W 0.1% 0805
TNPW08058K66BEEA
RES 8.66K OHM 1/8W 0.1% 0805 TNPW08058K66BEEA
RES 8.66Kohm 1/8W 0.1% 0805

RES 8.66Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNP8.66KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP8.66KABTR-ND
Chip Resistor - Surface Mount TNP8.66KABTR-ND
8.66 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.66 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP8.66KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP8.66KABDKR-ND
Chip Resistor - Surface Mount TNP8.66KABDKR-ND
8.66 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.66 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP8.66KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP8.66KABCT-ND
Chip Resistor - Surface Mount TNP8.66KABCT-ND
8.66 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.66 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 8K66, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R2188 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 8K66, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R2188
Res, Thin Film, 8K66, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R2188
RES, THIN FILM, 8K66, 0.1%, 0.1W, 0805, REEL; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 8K66, 0.1%, 0.1W, 0805, REEL; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K66, 0.1%, 0.2W, Thin Film, Smd; Resistance Vishay - 85AJ1117 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 0.1%, 0.2W, Thin Film, Smd; Resistance Vishay
85AJ1117
Res, 8K66, 0.1%, 0.2W, Thin Film, Smd; Resistance Vishay 85AJ1117
RES, 8K66, 0.1%, 0.2W, THIN FILM, SMD; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K66, 0.1%, 0.2W, THIN FILM, SMD; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08058K66BEEA TNP8.66KABTR-ND 05R2188
Product Name RES 8.66K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 8K66, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 8660 ohms 8660 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1963FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details